343V Clamp 175A (8/20µs) Ipp Tvs Diode Through Hole R-6
343V Clamp 175A (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS DIODE 150VWM 343VC R6
DIODE, TVS, 150V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Unidirectio
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-12476-3-ND | BZW50-150 | BZW50-150 | 48P5708 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 150V, 5Kw, R6; Product Range Stmicroelectronics |
| Configuration | Single | |||
| Package | R-6, Axial | R-6, Axial | R-6 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |
| VC | 343 volts | 343 volts | 343 volts |