Diode TVS Single Bi-Dir 27V 5KW R-6
Diode TVS Single Bi-Dir 27V 5KW R-6
Diode TVS Single Bi-Dir 27V 5KW R-6
62V Clamp 968A (8/20µs) Ipp Tvs Diode Through Hole R-6
62V Clamp 968A (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS DIODE 27VWM 62VC R6
DIODE, TVS, 27V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 5000W 27V Bidirect
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147036 | 7147036P | 497-12040-1-ND | BZW50-27B | 48P5714 | BZW50-27B | BZW50-27B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 27V, 5Kw, R6; Product Range Stmicroelectronics | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | R 6 | R-6 | R-6, Axial | R-6 | R-6, Axial | R6 | |
| Pin Count | 2 | 2 | |||||
| Direction | Bidirectional | Bidirectional |