Diode TVS Single Uni-Dir 56V 5KW R-6
Diode TVS Single Uni-Dir 56V 5KW R-6
Diode TVS Single Uni-Dir 56V 5KW R-6
Manufacturer: STMicroelectronics
Win Source Part Number: 1157614-BZW50-56
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
129V Clamp 465A (8/20µs) Ipp Tvs Diode Through Hole R-6
129V Clamp 465A (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS DIODE 56VWM 129VC R6
Transient Voltage Suppressor, TVS, Transil BZW50 Series, Unidirectional, 56 V, R6, 2, 62.2 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147049 | 7147049P | 1157614-BZW50-56 | 497-15644-3-ND | BZW50-56 | 48P5719 | BZW50-56 |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - BZW50-56 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Bzw50 Series, Unidirectional, 56 V, R6, 2, 62.2 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | R 6 | R-6 | R-6, Axial | R-6 | R-6, Axial | ||
| Pin Count | 2 | 2 | |||||
| Direction | Unidirectional | Unidirectional |