Bourns, Inc. TVS - TVS - Diodes - CDSOD323-T24L CDSOD323-T24L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029001-CDSOD323-T24 L Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 56V (Typ) Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029001-CDSOD323-T24 L Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 56V (Typ) Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDSOD323-T24L - 1029001-CDSOD323-T24L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOD323-T24L
1029001-CDSOD323-T24L
TVS - TVS - Diodes - CDSOD323-T24L 1029001-CDSOD323-T24L
Manufacturer: Bourns Inc. Win Source Part Number: 1029001-CDSOD323-T24 L Packaging: Reel - TR Type: Zener Applications: HDMI, USB OTG Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 56V (Typ) Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1029001-CDSOD323-T24L
Packaging: Reel - TR
Type: Zener
Applications: HDMI, USB OTG
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 56V (Typ)
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-CDSOD323-T24L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDSOD323-T24L
TVS Protection Diode 144-CDSOD323-T24L
TVS DIODE 24VWM 56VC SOD323 Product overview: CDSOD323-T24L from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24L can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 56VC SOD323 Product overview: CDSOD323-T24L from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDSOD323-T24LTR-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T24LDKR-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T24LCT-ND - DigiKey
Thief River Falls, MN, United States
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns - 99W2484 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns
99W2484
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns 99W2484
Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 24 V, SOD-323, 2, 26.7 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, CDSOD323 Series, Unidirectional, 24 V, SOD-323, 2, 26.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOD323-T24L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOD323-T24L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOD323-T24L
TVS DIODE 24VWM 56VC SOD323

TVS DIODE 24VWM 56VC SOD323

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
CDSOD323-T24L
TVS Diodes / ESD Suppressors CDSOD323-T24L
TVS Diodes / ESD Suppressors Unidirectional Ultra Low Cap

TVS Diodes / ESD Suppressors Unidirectional Ultra Low Cap

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1029001-CDSOD323-T24L 144-CDSOD323-T24L CDSOD323-T24LTR-ND 99W2484 CDSOD323-T24L CDSOD323-T24L
Product Name TVS - TVS - Diodes - CDSOD323-T24L TVS Protection Diode TVS Diodes Transient Voltage Suppressor, Tvs, Cdsod323 Series, Unidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
VWM 24 volts
IPPM 6 amps
VC 56 volts 56 volts 56 volts
VBR 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data