Bourns, Inc. TVS - TVS - Diodes - CDSOD323-T08SC CDSOD323-T08SC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028989-CDSOD323-T08 SC Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 150pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.5V Max Clamping Voltage: 18.5V (Typ) Peak Pulse Current(Ippm): 17A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028989-CDSOD323-T08 SC Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 150pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.5V Max Clamping Voltage: 18.5V (Typ) Peak Pulse Current(Ippm): 17A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDSOD323-T08SC - 1028989-CDSOD323-T08SC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOD323-T08SC
1028989-CDSOD323-T08SC
TVS - TVS - Diodes - CDSOD323-T08SC 1028989-CDSOD323-T08SC
Manufacturer: Bourns Inc. Win Source Part Number: 1028989-CDSOD323-T08 SC Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 150pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 8V Minimum Breakdown Voltage: 8.5V Max Clamping Voltage: 18.5V (Typ) Peak Pulse Current(Ippm): 17A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1028989-CDSOD323-T08SC
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 150pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.5V
Max Clamping Voltage: 18.5V (Typ)
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-CDSOD323-T08SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDSOD323-T08SC
TVS Protection Diode 144-CDSOD323-T08SC
TVS DIODE 8VWM 18.5VC SOD323 Product overview: CDSOD323-T08SC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T08SC can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 18.5VC SOD323 Product overview: CDSOD323-T08SC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T08SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDSOD323-T08SCDKR-ND - DigiKey
Thief River Falls, MN, United States
18.5V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.5V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T08SCCT-ND - DigiKey
Thief River Falls, MN, United States
18.5V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.5V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - CDSOD323-T08SCTR-ND - DigiKey
Thief River Falls, MN, United States
18.5V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

18.5V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOD323-T08SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOD323-T08SC
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOD323-T08SC
TVS DIODE 8VWM 18.5VC SOD323

TVS DIODE 8VWM 18.5VC SOD323

Supplier's Site
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 8 V, Sod-323, 2, 8.5 V Rohs Compliant Bourns - 99W2464 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 8 V, Sod-323, 2, 8.5 V Rohs Compliant Bourns
99W2464
Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 8 V, Sod-323, 2, 8.5 V Rohs Compliant Bourns 99W2464
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 8 V, SOD-323, 2, 8.5 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 8 V, SOD-323, 2, 8.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1028989-CDSOD323-T08SC 144-CDSOD323-T08SC CDSOD323-T08SCDKR-ND CDSOD323-T08SC 99W2464
Product Name TVS - TVS - Diodes - CDSOD323-T08SC TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 8 V, Sod-323, 2, 8.5 V Rohs Compliant Bourns
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323
VWM 8 volts
IPPM 17 amps
VC 18.5 volts 18.5 volts 18.5 volts
VBR 8.5 volts 8.5 volts 8.5 volts
Unlock Full Specs
to access all available technical data