Bourns, Inc. TVS Diodes CDNBS08-PLC03-6

Description
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDNBS08-PLC03-6DKR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - CDNBS08-PLC03-6TR-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - CDNBS08-PLC03-6CT-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC TVS Protection Diode
144-CDNBS08-PLC03-6
SOIC TVS Protection Diode 144-CDNBS08-PLC03-6
TVS DIODE 6VWM 20VC 8-SOIC Product overview: CDNBS08-PLC03-6 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-PLC03-6 can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 20VC 8-SOIC Product overview: CDNBS08-PLC03-6 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-PLC03-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 6V, 2Kw, Nsoic-8; Clamping Voltage Vc Max Bourns - 92Y4272 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 6V, 2Kw, Nsoic-8; Clamping Voltage Vc Max Bourns
92Y4272
Diode, Esd Protection, 6V, 2Kw, Nsoic-8; Clamping Voltage Vc Max Bourns 92Y4272
DIODE, ESD PROTECTION, 6V, 2KW, NSOIC-8; Clamping Voltage Vc Max:20V; Diode Case Style:NSOIC; No. of Pins:8Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 6V, 2KW, NSOIC-8; Clamping Voltage Vc Max:20V; Diode Case Style:NSOIC; No. of Pins:8Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDNBS08-PLC03-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDNBS08-PLC03-6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDNBS08-PLC03-6
TVS DIODE 6VWM 20VC 8-SOIC

TVS DIODE 6VWM 20VC 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number CDNBS08-PLC03-6DKR-ND 144-CDNBS08-PLC03-6 92Y4272 CDNBS08-PLC03-6
Product Name TVS Diodes SOIC TVS Protection Diode Diode, Esd Protection, 6V, 2Kw, Nsoic-8; Clamping Voltage Vc Max Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC
Peak Pulse Power 2000 watts 2000 watts 2000 watts
VC 20 volts 20 volts
Unlock Full Specs
to access all available technical data