7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
TVS DIODE 3.3VWM 7.5VC 10DFN Product overview: CDDFN10-3324P from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN10-3324P can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 866201-CDDFN10-3324P
Operating Temperature Range: -55°C ~ 85°C (TJ)
Features: 7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDDFN10
Categories: Circuit Protection
Case / Package: 10-DFN (2.5x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDDFN10-3324PCT, CDDFN10-3324PDKR, CDDFN10-3324PTR
TVS DIODE 3.3VWM 7.5VC 10DFN
TVS DIODE 3.3VWM 7.5VC 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDDFN10-3324PDKR-ND | 144-CDDFN10-3324P | 866201-CDDFN10-3324P | CDDFN10-3324P | CDDFN10-3324P |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - CDDFN10-3324P | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | 10-UFDFN | Tape & Reel (TR) | 10-DFN (2.5x1) | 10-DFN (2.5x1) | 10-UFDFN |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts | 30 watts | |
| VC | 7.5 volts | 7.5 volts | 7.5 volts | ||
| VBR | 4.5 volts | 4.5 volts | 4.5 volts |