onsemi TVS Diodes CM1220-04CP

Description
9V Clamp Ipp Tvs Diode Surface Mount 5-WLCSP (0.96x1.33)
Request a Quote Datasheet
Description
9V Clamp Ipp Tvs Diode Surface Mount 5-WLCSP (0.96x1.33)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CM1220-04CP-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
CM1220-04CP-ND
TVS Diodes CM1220-04CP-ND
9V Clamp Ipp Tvs Diode Surface Mount 5-WLCSP (0.96x1.33)

9V Clamp Ipp Tvs Diode Surface Mount 5-WLCSP (0.96x1.33)

Buy Now Datasheet
TVS Protection Diode - 144-CM1220-04CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CM1220-04CP
TVS Protection Diode 144-CM1220-04CP
TVS DIODE 9VC 5CSP Product overview: CM1220-04CP from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1220-04CP can be used for catalog matching and distributor lookup.

TVS DIODE 9VC 5CSP Product overview: CM1220-04CP from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1220-04CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CM1220-04CP - 1029525-CM1220-04CP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CM1220-04CP
1029525-CM1220-04CP
TVS - TVS - Diodes - CM1220-04CP 1029525-CM1220-04CP
Manufacturer: ON Semiconductor Win Source Part Number: 1029525-CM1220-04CP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-WLCSP (0.96x1.33) Max Clamping Voltage: 9V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1029525-CM1220-04CP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-WLCSP (0.96x1.33)
Max Clamping Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1220-04CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1220-04CP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1220-04CP
TVS DIODE 9VC 5WLCSP

TVS DIODE 9VC 5WLCSP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CM1220-04CP-ND 144-CM1220-04CP 1029525-CM1220-04CP CM1220-04CP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - CM1220-04CP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data