Bourns, Inc. TVS - TVS - Diodes - CDSOT23-T12C CDSOT23-T12C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029017-CDSOT23-T12C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 25.9V Peak Pulse Current(Ippm): 21A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029017-CDSOT23-T12C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 25.9V Peak Pulse Current(Ippm): 21A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDSOT23-T12C - 1029017-CDSOT23-T12C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOT23-T12C
1029017-CDSOT23-T12C
TVS - TVS - Diodes - CDSOT23-T12C 1029017-CDSOT23-T12C
Manufacturer: Bourns Inc. Win Source Part Number: 1029017-CDSOT23-T12C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 25.9V Peak Pulse Current(Ippm): 21A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1029017-CDSOT23-T12C
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 25.9V
Peak Pulse Current(Ippm): 21A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT23-T12C
SOT23 TVS Protection Diode 144-CDSOT23-T12C
TVS DIODE 12VWM 25.9VC SOT23-3 Product overview: CDSOT23-T12C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T12C can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25.9VC SOT23-3 Product overview: CDSOT23-T12C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T12C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDSOT23-T12CDKR-ND - DigiKey
Thief River Falls, MN, United States
25.9V Clamp 21.61A Ipp Tvs Diode Surface Mount SOT-23-3

25.9V Clamp 21.61A Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - CDSOT23-T12CTR-ND - DigiKey
Thief River Falls, MN, United States
25.9V Clamp 21.61A Ipp Tvs Diode Surface Mount SOT-23-3

25.9V Clamp 21.61A Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - CDSOT23-T12CCT-ND - DigiKey
Thief River Falls, MN, United States
25.9V Clamp 21.61A Ipp Tvs Diode Surface Mount SOT-23-3

25.9V Clamp 21.61A Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Cdsot23 Series, Bidirectional, 12 V, Sot-23, 3, 13.3 V Rohs Compliant Bourns - 99W2500 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Cdsot23 Series, Bidirectional, 12 V, Sot-23, 3, 13.3 V Rohs Compliant Bourns
99W2500
Transient Voltage Suppressor, Tvs, Cdsot23 Series, Bidirectional, 12 V, Sot-23, 3, 13.3 V Rohs Compliant Bourns 99W2500
Transient Voltage Suppressor, TVS, CDSOT23 Series, Bidirectional, 12 V, SOT-23, 3, 13.3 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, CDSOT23 Series, Bidirectional, 12 V, SOT-23, 3, 13.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes CDSOT23-T12C
TVS DIODE 12VWM 25.9VC SOT23-3

TVS DIODE 12VWM 25.9VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT23-T12C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT23-T12C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT23-T12C
TVS DIODE 12VWM 25.9VC SOT23-3

TVS DIODE 12VWM 25.9VC SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1029017-CDSOT23-T12C 144-CDSOT23-T12C CDSOT23-T12CDKR-ND 99W2500 CDSOT23-T12C CDSOT23-T12C
Product Name TVS - TVS - Diodes - CDSOT23-T12C SOT23 TVS Protection Diode TVS Diodes Transient Voltage Suppressor, Tvs, Cdsot23 Series, Bidirectional, 12 V, Sot-23, 3, 13.3 V Rohs Compliant Bourns TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
VWM 12 volts
IPPM 21 amps
VC 25.9 volts 25.9 volts 25.9 volts 25.9 volts
VBR 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data