TVS DIODE 5.5VWM 8.8VC 10MSOP
ESD Protection Arrays, Low Capacitance, with Backdrive Protection, MSOP 10, 3x3, 4000-REEL Product overview: CM1223-04MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1223-04MR can be used for catalog matching and distributor lookup.
Manufacturer: California Micro Devices Corp
Win Source Part Number: 1161997-CM1223-04MR
Manufacturer Homepage: www.calmicro.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRANS VOLTAGE SUPPRESSOR DIODE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-CM1223-04MR-ND | 144-CM1223-04MR | 1161997-CM1223-04MR | CM1223-04MR |
| Product Name | TVS Diodes | MSOP TVS Protection Diode | TVS - TVS - Diodes - CM1223-04MR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | ||
| VC | 8.8 volts | |||
| VBR | 6 volts |