Manufacturer: Bourns Inc.
Win Source Part Number: 1160927-CDSOT23-0502
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 7VC SOT23-3L Product overview: CDSOT23-0502U from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-0502U can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 7VC SOT23-3
TVS DIODE 5VWM 7VC SOT23-3
7V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3L
TVS DIODE 5VWM 7VC SOT23-3L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1160927-CDSOT23-0502U | 144-CDSOT23-0502U | 118-CDSOT23-0502UCT-ND | CDSOT23-0502U |
| Product Name | TVS - TVS - Diodes - CDSOT23-0502U | SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |