23V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
TVS DIODE 3VWM 23VC 16SOIC Product overview: CDNBS16-T03 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T03 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 866211-CDNBS16-T03
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 23V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDNBS16
Categories: Circuit Protection
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 3VWM 23VC 16SOIC
TVS DIODE 3VWM 23VC 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDNBS16-T03-ND | 144-CDNBS16-T03 | 866211-CDNBS16-T03 | CDNBS16-T03 | CDNBS16-T03 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - CDNBS16-T03 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 16-SOIC | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 23 volts | 23 volts | 23 volts | ||
| VBR | 4.5 volts | 4.5 volts | 4.5 volts |