Diode TVS Single Bi-Dir 33.3V 600W DO-15
Diode TVS Single Bi-Dir 33.3V 600W DO-15
Diode TVS Single Bi-Dir 33.3V 600W DO-15
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE 33.3VWM 69.7VC DO15
TVS DO15 33.3V 600W UNIDIR
TVS DIODE, 600W, 33.3V, BIDIR, DO-15; Product Range:BZW06 Series; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7146992 | 7146992P | 497-12469-3-ND | BZW06-33B | BZW06-33B | 67T1045 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 33.3V, Bidir, Do-15; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-15 |
| Pin Count | 2 | 2 | 2 | |||
| Direction | Bidirectional | Bidirectional | Bidirectional |