64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Win Source Part Number: 1021289-BZW06-31
Category: Circuit Protection>TVS - Diodes
Series: BZW06, TRANSIL™
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Voltage - Breakdown (Min): 34.2V
Voltage - Clamping (Max) @ Ipp: 64.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 950pF @ 1MHz
Current - Peak Pulse (10/1000µs): 62A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: BZW06
Product Status: Obsolete
TVS DO15 30.8V 600W UNIDIR
DIODE, TVS, ZENER, UNIDIRECTIONAL, 64.3V, 62A, 600W, DO-15. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | BZW06-31-ND | 1021289-BZW06-31 | BZW06-31 | 140887477 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 64.3 volts | 64.3 volts | 64.3 volts |