TVS DIODE 5VWM 21VC SOT23-6
21V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 5VWM 21VC SOT23-6
Manufacturer: Bourns Inc.
Win Source Part Number: 1160928-CDSOT236-T05
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 21VC SOT23-6 Product overview: CDSOT236-T05 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-T05 can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, CDSOT236 Series, Unidirectional, SOT-23, 6, 6 V RoHS Compliant: Yes
TVS DIODE 5VWM 21VC SOT23-6
TVS DIODE 5VWM 21VC SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDSOT236-T05DKR-ND | 1160928-CDSOT236-T05 | 144-CDSOT236-T05 | 99W2510 | CDSOT236-T05 | CDSOT236-T05 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CDSOT236-T05 | SOT23 TVS Protection Diode | Transient Voltage Suppressor, Tvs, Cdsot236 Series, Unidirectional, Sot-23, 6, 6 V Rohs Compliant Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 | ||
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | ||
| VC | 21 volts | 21 volts | 21 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |