Win Source Part Number: 1126646-BZW06-342BRL
Category: Circuit Protection>TVS - Diodes
Series: BZW06, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 6,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 342V
Voltage - Breakdown (Min): 380V
Voltage - Clamping (Max) @ Ipp: 706V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 180pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5.7A (8/20µs)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15 (DO-204AC)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18697-6,-1138-BZ
Base Product Number: BZW06
706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
600W Bidirectional TVS Diode, 342V, DO-15 Product overview: BZW06-342BRL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 342V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 342V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW06-342BRL can be used for catalog matching and distributor lookup.
TVS DIODE 342VWM 706VC DO15
TVS DIODE 342VWM 706VC DO15
TVS DIODE, BIDIR, 342V, DO-15 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1126646-BZW06-342BRL | 497-18697-2-ND | 144-BZW06-342BRL | BZW06-342BRL | BZW06-342BRL | 68AH9173 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 600W 342V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 342V, Do-15 Rohs Compliant Stmicroelectronics |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 706 volts | 706 volts | 706 volts | 706 volts | ||
| VBR | 380 volts | 380 volts | 380 volts | 380 volts | ||
| CT | 180 pF |