36.5V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC
36.5V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC
36.5V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount ESC
TVS DIODE 24VWM 36.5VC ESC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-CEZ24VL3FCT-ND | CEZ24V,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | ESC |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 36.5 volts | 36.5 volts |