776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
376V Unidirectional TVS Diode, 600W, DO-15 Product overview: BZW06-376RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 376V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 376V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW06-376RL can be used for catalog matching and distributor lookup.
TVS DIODE 376VWM 776VC DO15
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12471-2-ND | 144-BZW06-376RL | BZW06-376RL |
| Product Name | TVS Diodes | 376V 600W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 776 volts | 776 volts |