Bourns, Inc. TVS Diodes CD143A-SR3.3

Description
7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Request a Quote Datasheet
Description
7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CD143A-SR3.3CT-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS Diodes - CD143A-SR3.3DKR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
TVS Diodes - CD143A-SR3.3TR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-CD143A-SR3.3
TVS Protection Diode 144-CD143A-SR3.3
TVS DIODE 3.3VWM 7VC SOT143 Product overview: CD143A-SR3.3 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD143A-SR3.3 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 7VC SOT143 Product overview: CD143A-SR3.3 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD143A-SR3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes CD143A-SR3.3
TVS DIODE 3.3VWM 7VC SOT143

TVS DIODE 3.3VWM 7VC SOT143

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD143A-SR3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD143A-SR3.3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD143A-SR3.3
TVS DIODE 3.3VWM 7VC SOT143

TVS DIODE 3.3VWM 7VC SOT143

Supplier's Site
Diode, Tvs, 2 Channel, 3.3V, 200W, Sot143; Product Range Bourns - 55T1987 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 2 Channel, 3.3V, 200W, Sot143; Product Range Bourns
55T1987
Diode, Tvs, 2 Channel, 3.3V, 200W, Sot143; Product Range Bourns 55T1987
DIODE, TVS, 2 CHANNEL, 3.3V, 200W, SOT143; Product Range:CD143A Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:15V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

DIODE, TVS, 2 CHANNEL, 3.3V, 200W, SOT143; Product Range:CD143A Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:15V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number CD143A-SR3.3CT-ND 144-CD143A-SR3.3 CD143A-SR3.3 CD143A-SR3.3 55T1987
Product Name TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 2 Channel, 3.3V, 200W, Sot143; Product Range Bourns
Configuration Single Single
Package TO-253-4, TO-253AA Tape & Reel (TR) TO-253-4, TO-253AA SOT143; SOT-143
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 7 volts 7 volts 7 volts
VBR 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data