30V (Typ) Clamp Ipp Tvs Diode Surface Mount 0201
TVS DIODE 5VWM 30VC 0201
TVS DIODE 5VWM 30VC 0201
ESD SUPPRESSORS 0201 VDC 5V CP 0
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 3526-CES10201V05B0DG-ND | CES10201V05B0DG |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single |