28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Win Source Part Number: 1229963-BZW50-12B
Category: Circuit Protection>TVS - Diodes
Series: BZW50, TRANSIL™
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 28V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 9250pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2143A (2.143kA) (8/20µs)
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
Alternative Parts (Cross-Reference): BZW5012B;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: BZW5012B,BZW50-12B-N
Base Product Number: BZW50
TVS DIODE 12VWM 28VC R6
DIODE, TVS, 12V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-12475-1-ND | 1229963-BZW50-12B | BZW50-12B | BZW50-12B | 48P5705 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 12V, 5Kw, R6; Product Range Stmicroelectronics |
| Configuration | Single | ||||
| Package | R-6, Axial | R-6, Axial | R-6, Axial | R-6 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | |
| VC | 28 volts | 28 volts | 28 volts | 28 volts | |
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |