Bourns, Inc. TVS - TVS - Diodes - CDNBS16-T15C CDNBS16-T15C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1160752-CDNBS16-T15C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1160752-CDNBS16-T15C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDNBS16-T15C - 1160752-CDNBS16-T15C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDNBS16-T15C
1160752-CDNBS16-T15C
TVS - TVS - Diodes - CDNBS16-T15C 1160752-CDNBS16-T15C
Manufacturer: Bourns Inc. Win Source Part Number: 1160752-CDNBS16-T15C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1160752-CDNBS16-T15C
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
TVS Protection Diode
144-CDNBS16-T15C
TVS Protection Diode 144-CDNBS16-T15C
TVS DIODE 15VWM 39VC 16SOIC Product overview: CDNBS16-T15C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T15C can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 39VC 16SOIC Product overview: CDNBS16-T15C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T15C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CDNBS16-T15C-ND - DigiKey
Thief River Falls, MN, United States
39V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC

39V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC

Buy Now Datasheet
TVS Diodes CDNBS16-T15C
TVS DIODE 15VWM 39VC 16SOIC

TVS DIODE 15VWM 39VC 16SOIC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDNBS16-T15C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDNBS16-T15C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDNBS16-T15C
TVS DIODE 15VWM 39VC 16SOIC

TVS DIODE 15VWM 39VC 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1160752-CDNBS16-T15C 144-CDNBS16-T15C CDNBS16-T15C-ND CDNBS16-T15C CDNBS16-T15C
Product Name TVS - TVS - Diodes - CDNBS16-T15C TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC (0.154", 3.90mm Width) 16-SOIC
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details