189V Clamp 317A (8/20µs) Ipp Tvs Diode Through Hole R-6
189V Clamp 317A (8/20µs) Ipp Tvs Diode Through Hole R-6
5kW Unidirectional TVS Diode, 82V, 189V Clamp, 2.6nF, Through Hole Product overview: BZW50-82RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 82V, 189V, 2.6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 82V, 189V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW50-82RL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 770803-BZW50-82RL
Series: BZW50, TRANSIL
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Package: R6, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 82V
Current - Peak Pulse (10/1000μs): 317A (8/20μs)
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 2600pF @ 1MHz
Family Name: BZW50-82
Categories: Circuit Protection
Minimum Breakdown Voltage: 91V
Manufacturer Package: R-6
Maximum Clamping Voltage: 189V
Alternative Parts (Cross-Reference): 1N6295A; SA85; 1.4KESD85ATR; 1.4KESD85A;
Introduction Date: January 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
TVS DIODE 82VWM 189VC R6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12484-1-ND | 144-BZW50-82RL | 770803-BZW50-82RL | BZW50-82RL |
| Product Name | TVS Diodes | Through-Hole 82V 189V 2.6nF TVS Protection Diode | TVS - TVS - Diodes - BZW50-82RL | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Package | R-6, Axial | Tape and Reel | R-6 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |
| VC | 189 volts | 189 volts | 189 volts | |
| VBR | 91 volts | 91 volts | 91 volts |