12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-CFTVS5V0LCTRPBFREETR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 12 watts |
| VC | 12 volts |