Manufacturer: Bourns Inc.
Win Source Part Number: 1029000-CDSOD323-T24
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 40pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 46.2V (Typ)
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
46.2V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
46.2V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
46.2V (Typ) Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 24VWM 46.2VC SOD323 Product overview: CDSOD323-T24SC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24SC can be used for catalog matching and distributor lookup.
DIO TVS VWM 24V 500W BIDIR SOD323
DIO TVS VWM 24V 500W BIDIR SOD323
DIO TVS VWM 24V 500W BIDIR SOD323
TVS DIODE 24VWM 46.2VC SOD323
TVS DIODE 24VWM 46.2VC SOD323
Transient Voltage Suppressor, TVS, CDSOD323 Series, Bidirectional, 24 V, SOD-323, 2, 26.7 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1029000-CDSOD323-T24SC | CDSOD323-T24SCCT-ND | 144-CDSOD323-T24SC | 2463145 | CDSOD323-T24SC | CDSOD323-T24SC | 99W2487 |
| Product Name | TVS - TVS - Diodes - CDSOD323-T24SC | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsod323 Series, Bidirectional, 24 V, Sod-323, 2, 26.7 V Rohs Compliant Bourns |
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| VWM | 24 volts | ||||||
| IPPM | 9 amps | ||||||
| VC | 46.2 volts | 46.2 volts | 46.2 volts | 46.2 volts | |||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts |