Clamp Ipp Tvs Diode Surface Mount VMN2
Clamp Ipp Tvs Diode Surface Mount VMN2
TVS DIODE 3.5VWM VMN2
ZENER DIODE, 6.8V, 0.1W, SOD-923; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
ZENER DIODE, 6.8V, 0.1W, SOD-923; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 846-CDZCFHT2RA6.8BTR-ND | CDZCFHT2RA6.8B | 81AC4557 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Diode, 6.8V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | VMN2 (SOD-923) | SOD-923 |
| VBR | 6.65 volts | 6.65 volts | |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |