TVS DIODE 5VWM 12.5VC 6DFN Product overview: CDDFN6-0504P from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN6-0504P can be used for catalog matching and distributor lookup.
12.5V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
12.5V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
12.5V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-DFN (1.6x1.6)
TVS DIODE 5VWM 12.5VC 6DFN
TVS Diodes / ESD Suppressors TVS Diode Array 5VOLT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDDFN6-0504P | CDDFN6-0504PCT-ND | CDDFN6-0504P | CDDFN6-0504P |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 6-PowerUFDFN | 6-DFN (1.6x1.6) | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts |