onsemi 1.5pF 8.8V 1A TVS Protection Diode CM1223-02SR

Description
TVS Diode, 1.5pF, 8.8V Clamp, 1A Peak, SOT-143-4, Unidirectional Product overview: CM1223-02SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 8.8V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 8.8V, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1223-02SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 1.5pF, 8.8V Clamp, 1A Peak, SOT-143-4, Unidirectional Product overview: CM1223-02SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 8.8V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 8.8V, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1223-02SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5pF 8.8V 1A TVS Protection Diode
144-CM1223-02SR
1.5pF 8.8V 1A TVS Protection Diode 144-CM1223-02SR
TVS Diode, 1.5pF, 8.8V Clamp, 1A Peak, SOT-143-4, Unidirectional Product overview: CM1223-02SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 8.8V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 8.8V, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1223-02SR can be used for catalog matching and distributor lookup.

TVS Diode, 1.5pF, 8.8V Clamp, 1A Peak, SOT-143-4, Unidirectional Product overview: CM1223-02SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 8.8V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 8.8V, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1223-02SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CM1223-02SR - 1029527-CM1223-02SR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CM1223-02SR
1029527-CM1223-02SR
TVS - TVS - Diodes - CM1223-02SR 1029527-CM1223-02SR
Manufacturer: ON Semiconductor Win Source Part Number: 1029527-CM1223-02SR Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143-4 STAND-OFF Voltage (Vwm): 3.3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 8.8V (Typ) Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1029527-CM1223-02SR
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143-4
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 8.8V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - CM1223-02SROSTR-ND - DigiKey
Thief River Falls, MN, United States
8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1223-02SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1223-02SR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1223-02SR
TVS DIODE 3.3VWM 8.8VC SOT143-4

TVS DIODE 3.3VWM 8.8VC SOT143-4

Supplier's Site
TVS Diodes - CM1223-02SR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
CM1223-02SR
TVS Diodes CM1223-02SR
TVS DIODE 3.3VWM 8.8VC SOT143-4

TVS DIODE 3.3VWM 8.8VC SOT143-4

Supplier's Site Datasheet
Diode, Esd Protection, 3.3V, Sot-143; Clamping Voltage Vc Max Onsemi - 30AC9472 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Sot-143; Clamping Voltage Vc Max Onsemi
30AC9472
Diode, Esd Protection, 3.3V, Sot-143; Clamping Voltage Vc Max Onsemi 30AC9472
DIODE, ESD PROTECTION, 3.3V, SOT-143; Clamping Voltage Vc Max:8.2V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1223 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, SOT-143; Clamping Voltage Vc Max:8.2V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1223 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-CM1223-02SR 1029527-CM1223-02SR CM1223-02SROSTR-ND CM1223-02SR CM1223-02SR 30AC9472
Product Name 1.5pF 8.8V 1A TVS Protection Diode TVS - TVS - Diodes - CM1223-02SR TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 3.3V, Sot-143; Clamping Voltage Vc Max Onsemi
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT143; SOT-143-4 TO-253-4, TO-253AA SOT143; SOT-143 TO-253-4, TO-253AA
Peak Pulse Power 0.2250 watts
Tj -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data