Bourns, Inc. TVS - TVS - Diodes - CDSOT236-T24C CDSOT236-T24C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029008-CDSOT236-T24 C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 5 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 58.3V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1029008-CDSOT236-T24 C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 5 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 58.3V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDSOT236-T24C - 1029008-CDSOT236-T24C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDSOT236-T24C
1029008-CDSOT236-T24C
TVS - TVS - Diodes - CDSOT236-T24C 1029008-CDSOT236-T24C
Manufacturer: Bourns Inc. Win Source Part Number: 1029008-CDSOT236-T24 C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 5 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 58.3V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1029008-CDSOT236-T24C
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 5
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 58.3V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 118-CDSOT236-T24CTR-ND - DigiKey
Thief River Falls, MN, United States
58.3V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

58.3V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
SOT23 TVS Protection Diode - 144-CDSOT236-T24C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 TVS Protection Diode
144-CDSOT236-T24C
SOT23 TVS Protection Diode 144-CDSOT236-T24C
TVS DIODE 24VWM 58.3VC SOT23-6 Product overview: CDSOT236-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-T24C can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 58.3VC SOT23-6 Product overview: CDSOT236-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-T24C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Cdsot236 Series, Bidirectional, Sot-23, 6, 26.7 V Rohs Compliant Bourns - 99W2516 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Cdsot236 Series, Bidirectional, Sot-23, 6, 26.7 V Rohs Compliant Bourns
99W2516
Transient Voltage Suppressor, Tvs, Cdsot236 Series, Bidirectional, Sot-23, 6, 26.7 V Rohs Compliant Bourns 99W2516
Transient Voltage Suppressor, TVS, CDSOT236 Series, Bidirectional, SOT-23, 6, 26.7 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, CDSOT236 Series, Bidirectional, SOT-23, 6, 26.7 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT236-T24C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT236-T24C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT236-T24C
TVS DIODE 24VWM 58.3VC SOT23-6

TVS DIODE 24VWM 58.3VC SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1029008-CDSOT236-T24C 118-CDSOT236-T24CTR-ND 144-CDSOT236-T24C 99W2516 CDSOT236-T24C
Product Name TVS - TVS - Diodes - CDSOT236-T24C TVS Diodes SOT23 TVS Protection Diode Transient Voltage Suppressor, Tvs, Cdsot236 Series, Bidirectional, Sot-23, 6, 26.7 V Rohs Compliant Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-6 SOT23; SOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6
VWM 24 volts
IPPM 6 amps
VC 58.3 volts 58.3 volts 58.3 volts
VBR 26.7 volts 26.7 volts 26.7 volts
Unlock Full Specs
to access all available technical data