TVS DIODE 273VWM 438VC DO204AC
TVS DIODE 273VWM 438VC DO204AC
TVS DIODE, DO-15, 304.00V .. 336
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-BZW06-273BCT-ND | BZW06-273B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 438 volts | 438 volts |