Bourns, Inc. TVS Diodes CDNBS08-T03

Description
10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDNBS08-T03-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
CDNBS08-T03-ND
TVS Diodes CDNBS08-T03-ND
10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

10.9V (Typ) Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC TVS Protection Diode
144-CDNBS08-T03
SOIC TVS Protection Diode 144-CDNBS08-T03
TVS DIODE 3VWM 10.9VC 8-SOIC Product overview: CDNBS08-T03 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T03 can be used for catalog matching and distributor lookup.

TVS DIODE 3VWM 10.9VC 8-SOIC Product overview: CDNBS08-T03 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CDNBS08-T03 - 1160740-CDNBS08-T03 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDNBS08-T03
1160740-CDNBS08-T03
TVS - TVS - Diodes - CDNBS08-T03 1160740-CDNBS08-T03
Manufacturer: Bourns Inc. Win Source Part Number: 1160740-CDNBS08-T03 Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1160740-CDNBS08-T03
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDNBS08-T03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDNBS08-T03
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDNBS08-T03
TVS DIODE 3VWM 10.9VC 8-SOIC

TVS DIODE 3VWM 10.9VC 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number CDNBS08-T03-ND 144-CDNBS08-T03 1160740-CDNBS08-T03 CDNBS08-T03
Product Name TVS Diodes SOIC TVS Protection Diode TVS - TVS - Diodes - CDNBS08-T03 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC
Peak Pulse Power 500 watts 500 watts 500 watts
VC 10.9 volts 10.9 volts
VBR 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Schottky Diodes & Rectifiers - 7513345P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details