12.5V Clamp Ipp Tvs Diode Surface Mount 10-MSOP
TVS DIODE 5VWM 12.5VC 10MSOP Product overview: CDMSP10-0504M from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDMSP10-0504M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1028834-CDMSP10-0504
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-MSOP
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 12.5VC 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDMSP10-0504MTR-ND | 144-CDMSP10-0504M | 1028834-CDMSP10-0504M | CDMSP10-0504M |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - CDMSP10-0504M | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | "10-VFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | 10-MSOP | 10-MSOP |
| VC | 12.5 volts | 12.5 volts | 12.5 volts | |
| VBR | 6 volts | 6 volts | 6 volts |