Bourns, Inc. TVS Diodes CDDFN2-T3.3LC

Description
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Request a Quote Datasheet
Description
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CDDFN2-T3.3LCTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)

Buy Now Datasheet
TVS Protection Diode - 144-CDDFN2-T3.3LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDDFN2-T3.3LC
TVS Protection Diode 144-CDDFN2-T3.3LC
TVS DIODE 3VWM 8VC 2DFN Product overview: CDDFN2-T3.3LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN2-T3.3LC can be used for catalog matching and distributor lookup.

TVS DIODE 3VWM 8VC 2DFN Product overview: CDDFN2-T3.3LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN2-T3.3LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CDDFN2-T3.3LC - 866203-CDDFN2-T3.3LC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDDFN2-T3.3LC
866203-CDDFN2-T3.3LC
TVS - TVS - Diodes - CDDFN2-T3.3LC 866203-CDDFN2-T3.3LC
Manufacturer: Bourns Inc. Win Source Part Number: 866203-CDDFN2-T3.3LC Operating Temperature Range: -55°C ~ 125°C (TA) Features: 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6) Package: Reel - TR Package: 2-UFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: CDDFN2 Categories: Circuit Protection Case / Package: 2-DFN (1x0.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CDDFN2-T3.3LCDKR, CDDFN2-T3.3LCCT, CDDFN2-T3.3LCTR, CDDFN2T33LC

Manufacturer: Bourns Inc.
Win Source Part Number: 866203-CDDFN2-T3.3LC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Package: Reel - TR
Package: 2-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CDDFN2
Categories: Circuit Protection
Case / Package: 2-DFN (1x0.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CDDFN2-T3.3LCDKR, CDDFN2-T3.3LCCT, CDDFN2-T3.3LCTR, CDDFN2T33LC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDDFN2-T3.3LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDDFN2-T3.3LC
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDDFN2-T3.3LC
TVS DIODE 3VWM 8VC 2DFN

TVS DIODE 3VWM 8VC 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CDDFN2-T3.3LCTR-ND 144-CDDFN2-T3.3LC 866203-CDDFN2-T3.3LC CDDFN2-T3.3LC
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - CDDFN2-T3.3LC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-UFDFN Tape & Reel (TR) 2-DFN (1x0.6) 2-DFN (1x0.6)
VC 8 volts 8 volts
VBR 4 volts 4 volts
Unlock Full Specs
to access all available technical data