onsemi 2pF 9V MSOP TVS Protection Diode CM1216-08MR

Description
8-Line TVS Diode Array, 2pF, 9V Clamping, MSOP Product overview: CM1216-08MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2pF, 9V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2pF, 9V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1216-08MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Line TVS Diode Array, 2pF, 9V Clamping, MSOP Product overview: CM1216-08MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2pF, 9V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2pF, 9V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1216-08MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2pF 9V MSOP TVS Protection Diode - 144-CM1216-08MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2pF 9V MSOP TVS Protection Diode
144-CM1216-08MR
2pF 9V MSOP TVS Protection Diode 144-CM1216-08MR
8-Line TVS Diode Array, 2pF, 9V Clamping, MSOP Product overview: CM1216-08MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2pF, 9V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2pF, 9V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1216-08MR can be used for catalog matching and distributor lookup.

8-Line TVS Diode Array, 2pF, 9V Clamping, MSOP Product overview: CM1216-08MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2pF, 9V, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2pF, 9V, MSOP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1216-08MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 488-CM1216-08MRTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode

Clamp Ipp Tvs Diode

Buy Now Datasheet
TVS - TVS - Diodes - CM1216-08MR - 1161977-CM1216-08MR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CM1216-08MR
1161977-CM1216-08MR
TVS - TVS - Diodes - CM1216-08MR 1161977-CM1216-08MR
Manufacturer: California Micro Devices Corp Win Source Part Number: 1161977-CM1216-08MR Manufacturer Homepage: www.calmicro.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: California Micro Devices Corp
Win Source Part Number: 1161977-CM1216-08MR
Manufacturer Homepage: www.calmicro.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Diode Array, Esd Protection, 3.3V, Msop; Clamping Voltage Vc Max Onsemi - 42AC1714 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Esd Protection, 3.3V, Msop; Clamping Voltage Vc Max Onsemi
42AC1714
Diode Array, Esd Protection, 3.3V, Msop; Clamping Voltage Vc Max Onsemi 42AC1714
DIODE ARRAY, ESD PROTECTION, 3.3V, MSOP; Clamping Voltage Vc Max:9V; Diode Case Style:MSOP; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1216 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE ARRAY, ESD PROTECTION, 3.3V, MSOP; Clamping Voltage Vc Max:9V; Diode Case Style:MSOP; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1216 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CM1216-08MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CM1216-08MR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CM1216-08MR
TVS DIODE 3.3V 9V 10MSOP

TVS DIODE 3.3V 9V 10MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 144-CM1216-08MR 488-CM1216-08MRTR-ND 1161977-CM1216-08MR 42AC1714 CM1216-08MR
Product Name 2pF 9V MSOP TVS Protection Diode TVS Diodes TVS - TVS - Diodes - CM1216-08MR Diode Array, Esd Protection, 3.3V, Msop; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" MSOP 10-MSOP
Peak Pulse Power 0.4000 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VC 9 volts 9 volts
Unlock Full Specs
to access all available technical data