20V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
20V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
20V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS Diode Array 500W Vcc,2xData SOT143
TVS Diode Array 500W Vcc,2xData SOT143
TVS DIODE 5VWM 20VC SOT143 Product overview: CD143A-SR05 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD143A-SR05 can be used for catalog matching and distributor lookup.
DIODE, UNIDIR TVS, 2 LINE, 5V, SOT-143; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Power Dissipation Pd:500W; Product Range:CD143A Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS DIODE 5VWM 20VC SOT143
TVS DIODE 5VWM 20VC SOT143
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CD143A-SR05DKR-ND | 7734520 | 144-CD143A-SR05 | 79R6089 | CD143A-SR05 | CD143A-SR05 |
| Product Name | TVS Diodes | TVS Diodes | TVS Protection Diode | Diode, Unidir Tvs, 2 Line, 5V, Sot-143; Clamping Voltage Vc Max Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | TO-253-4, TO-253AA | SOT143; Sot-143 | Tape & Reel (TR) | TO-253-4, TO-253AA | SOT143; SOT-143 | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | ||
| VC | 20 volts | 20 volts | 20 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |