TVS DIODE 15VWM 30VC SOT23-3
30V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 15VWM 30VC SOT23-3
TVS DIODE 15VWM 30VC SOT23-3 Product overview: CDSOT23-T15LC from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T15LC can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1029021-CDSOT23-T15L
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
TVS DIODE 15VWM 30VC SOT23-3
TVS Diodes / ESD Suppressors TVS Diode Array 15VOLT LOW CAP
Transient Voltage Suppressor, TVS, CDSOT23 Series, Bidirectional, 15 V, SOT-23, 3, 16.7 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 118-CDSOT23-T15LCDKR-ND | 144-CDSOT23-T15LC | 1029021-CDSOT23-T15LC | CDSOT23-T15LC | CDSOT23-T15LC | 99W2503 |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | TVS - TVS - Diodes - CDSOT23-T15LC | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Cdsot23 Series, Bidirectional, 15 V, Sot-23, 3, 16.7 V Rohs Compliant Bourns |
| Configuration | Single | Single | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SOT-23-3 | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| VC | 30 volts | 30 volts | 30 volts | |||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |