8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
8.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
ESD Protection Arrays, Low Capacitance, with Backdrive Protection, SOT-23, 5 Lead, 1.6x2.9, 3000-REEL Product overview: CM1223-02SO from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1223-02SO can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1029526-CM1223-02SO
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 8.8V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
TVS DIODE 3.3VWM 8.8VC SOT23-5
TVS DIODE 3.3VWM 8.8VC SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1223-02SOOSTR-ND | 144-CM1223-02SO | 1029526-CM1223-02SO | CM1223-02SO | CM1223-02SO |
| Product Name | TVS Diodes | SOT-23 TVS Protection Diode | TVS - TVS - Diodes - CM1223-02SO | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-74; SC-74A, SOT-753 | Tape and Reel | SOT23; SOT-23-5 | SOT23; SOT-23-5 | SC-74; SC-74A, SOT-753 |
| VC | 8.8 volts | 8.8 volts | 8.8 volts | 8.8 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| IFSM | 1 amps |