189V Clamp 317A (8/20µs) Ipp Tvs Diode Through Hole R-6
189V Clamp 317A (8/20µs) Ipp Tvs Diode Through Hole R-6
TVS Diodes / ESD Suppressors 5000W 82V Bidirect
TVS DIODE 82VWM 189VC R6
DIODE, TVS, 82V, 5KW, R6; Product Range:Transil BZW50 Series; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-12483-3-ND | BZW50-82B | BZW50-82B | BZW50-82B | 48P5724 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 82V, 5Kw, R6; Product Range Stmicroelectronics |
| Configuration | Single | ||||
| Package | R-6, Axial | R6 | R-6 | R-6, Axial | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 189 volts | 189 volts | 189 volts |