Bourns, Inc. TVS - TVS - Diodes - CDNBS16-T05 CDNBS16-T05

Description
Manufacturer: Bourns Inc. Win Source Part Number: 915213-CDNBS16-T05 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 24V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CDNBS16 Categories: Circuit Protection Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 915213-CDNBS16-T05 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 24V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CDNBS16 Categories: Circuit Protection Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDNBS16-T05 - 915213-CDNBS16-T05 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDNBS16-T05
915213-CDNBS16-T05
TVS - TVS - Diodes - CDNBS16-T05 915213-CDNBS16-T05
Manufacturer: Bourns Inc. Win Source Part Number: 915213-CDNBS16-T05 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 24V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CDNBS16 Categories: Circuit Protection Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 915213-CDNBS16-T05
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 24V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDNBS16
Categories: Circuit Protection
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 118-CDNBS16-T05DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 24VC 16SOIC

TVS DIODE 5VWM 24VC 16SOIC

Buy Now Datasheet
TVS Diodes - 118-CDNBS16-T05CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 24VC 16SOIC

TVS DIODE 5VWM 24VC 16SOIC

Buy Now Datasheet
TVS Diodes - 118-CDNBS16-T05TR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC

24V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount 16-SOIC

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-CDNBS16-T05
TVS Protection Diode 144-CDNBS16-T05
TVS DIODE 5VWM 24VC 16SOIC Product overview: CDNBS16-T05 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T05 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 24VC 16SOIC Product overview: CDNBS16-T05 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS16-T05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDNBS16-T05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDNBS16-T05
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDNBS16-T05
TVS DIODE 5VWM 24VC 16SOIC

TVS DIODE 5VWM 24VC 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
CDNBS16-T05
TVS Diodes / ESD Suppressors CDNBS16-T05
TVS Diodes / ESD Suppressors TVS Diode Array 5VOLT

TVS Diodes / ESD Suppressors TVS Diode Array 5VOLT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 915213-CDNBS16-T05 118-CDNBS16-T05DKR-ND 144-CDNBS16-T05 CDNBS16-T05 CDNBS16-T05
Product Name TVS - TVS - Diodes - CDNBS16-T05 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Package 16-SOIC "16-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 16-SOIC SOIC-16 Narrow
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data