TVS DIODE 33.3VWM 53.9V DO204AC
TVS DIODE 33.3VWM 53.9V DO204AC
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 4878-BZW06-33TB-ND | 53757265 |
| Product Name | TVS Diodes | Diode |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | |
| VC | 53.9 volts |