Bourns, Inc. TVS - TVS - Diodes - CDNBS08-T24C CDNBS08-T24C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1160748-CDNBS08-T24C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1160748-CDNBS08-T24C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDNBS08-T24C - 1160748-CDNBS08-T24C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDNBS08-T24C
1160748-CDNBS08-T24C
TVS - TVS - Diodes - CDNBS08-T24C 1160748-CDNBS08-T24C
Manufacturer: Bourns Inc. Win Source Part Number: 1160748-CDNBS08-T24C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1160748-CDNBS08-T24C
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now
TVS Diodes - CDNBS08-T24C-ND - DigiKey
Thief River Falls, MN, United States
49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

49V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC TVS Protection Diode
144-CDNBS08-T24C
SOIC TVS Protection Diode 144-CDNBS08-T24C
TVS DIODE 24VWM 49VC 8-SOIC Product overview: CDNBS08-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T24C can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 49VC 8-SOIC Product overview: CDNBS08-T24C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-T24C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDNBS08-T24C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDNBS08-T24C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDNBS08-T24C
TVS DIODE 24VWM 49VC 8-SOIC

TVS DIODE 24VWM 49VC 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1160748-CDNBS08-T24C CDNBS08-T24C-ND 144-CDNBS08-T24C CDNBS08-T24C
Product Name TVS - TVS - Diodes - CDNBS08-T24C TVS Diodes SOIC TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC
Peak Pulse Power 500 watts 500 watts 500 watts
VC 49 volts 49 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 7705207P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type General Purpose; Schottky
Diode Applications Rectifier; Switching
View Details
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers