TVS DIODE 5VWM 13.5VC SOT23-3 Product overview: CDSOT23-T05C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-T05C can be used for catalog matching and distributor lookup.
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
13.5V Clamp 42A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer: Bourns Inc.
Win Source Part Number: 1029012-CDSOT23-T05C
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 210pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13.5V
Peak Pulse Current(Ippm): 42A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Transient Voltage Suppressor, TVS, CDSOT23 Series, Bidirectional, 5 V, SOT-23, 3, 6 V RoHS Compliant: Yes
TVS DIODE 5VWM 13.5VC SOT23-3
TVS Diodes / ESD Suppressors TVS Diode Array 5VOLT
TVS DIODE 5VWM 13.5VC SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CDSOT23-T05C | CDSOT23-T05CTR-ND | 1029012-CDSOT23-T05C | 99W2494 | CDSOT23-T05C | CDSOT23-T05C | CDSOT23-T05C |
| Product Name | SOT23 TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CDSOT23-T05C | Transient Voltage Suppressor, Tvs, Cdsot23 Series, Bidirectional, 5 V, Sot-23, 3, 6 V Rohs Compliant Bourns | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |