Manufacturer: Bourns Inc.
Win Source Part Number: 1029005-CDSOT236-T05
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 5
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 21V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Portable Devices, Industrial
TVS DIODE 5VWM 21VC SOT23-6 Product overview: CDSOT236-T05C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT236-T05C can be used for catalog matching and distributor lookup.
21V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
21V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
21V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diodes / ESD Suppressors TVS Diode Array 5VOLT
TVS DIODE 5VWM 21VC SOT23-6
Transient Voltage Suppressor, TVS, CDSOT236 Series, Bidirectional, SOT-23, 6, 6 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1029005-CDSOT236-T05C | 144-CDSOT236-T05C | CDSOT236-T05CDKR-ND | CDSOT236-T05C | CDSOT236-T05C | 99W2511 |
| Product Name | TVS - TVS - Diodes - CDSOT236-T05C | SOT23 TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Cdsot236 Series, Bidirectional, Sot-23, 6, 6 V Rohs Compliant Bourns |
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT-23-6 | SOT23; SOT-23-6 | |
| VWM | 5 volts | |||||
| IPPM | 17 amps | |||||
| VC | 21 volts | 21 volts | 21 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |