8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-CFTVS3V3BTRPBFREETR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-882 |
| Peak Pulse Power | 40 watts |
| VC | 8 volts |