4.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4
Manufacturer: ON Semiconductor
Win Source Part Number: 1029521-CM1215-02SR
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-143
Max Clamping Voltage: 4.8V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
1-, 2- and 4-Channel Low Capacitance ESD Arrays, SOT-143, 4 Lead, 1.3x2.9, 3000-REEL Product overview: CM1215-02SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1215-02SR can be used for catalog matching and distributor lookup.
TVS DIODE 4.8VC SOT143
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CM1215-02SR-ND | 1029521-CM1215-02SR | 144-CM1215-02SR | CM1215-02SR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CM1215-02SR | Quad TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 | Tape and Reel | SOT143; SOT-143-4 |
| VC | 4.8 volts | 4.8 volts | 4.8 volts | |
| IFSM | 1 amps |