56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 24VWM 56VC SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-CDSOD323-T24C-DSLQCT-ND | CDSOD323-T24C-DSLQ |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| VC | 56 volts | 56 volts |