56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
56V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 24VWM 56VC SOD323 Product overview: CDSOD323-T24 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOD323-T24 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1160923-CDSOD323-T24
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
TVS DIODE 24VWM 56VC SOD323
TVS DIODE 24VWM 56VC SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDSOD323-T24TR-ND | 144-CDSOD323-T24 | 1160923-CDSOD323-T24 | CDSOD323-T24 | CDSOD323-T24 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - CDSOD323-T24 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 56 volts | 56 volts | 56 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |