10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS Diode Array, 0.8pF, 5.5V WV, 1A PPK, SOT-143-4 Product overview: CM1224-02SR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.8pF, 5.5V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.8pF, 5.5V, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CM1224-02SR can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1029528-CM1224-02SR
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143-4
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
TVS DIODE 3.3VWM 10VC SOT143-4
DIODE ARRAY, ESD, 3.3V, SOT-143; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:3.3V; Power Dissipation Pd:-; Product Range:CM1224 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | CM1224-02SROSTR-ND | 144-CM1224-02SR | 1029528-CM1224-02SR | CM1224-02SR | 42AC1715 |
| Product Name | TVS Diodes | 0.8pF 5.5V 1A TVS Protection Diode | TVS - TVS - Diodes - CM1224-02SR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode Array, Esd, 3.3V, Sot-143; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||
| Package | TO-253-4, TO-253AA | Tape and Reel | SOT143; SOT-143-4 | SOT143; SOT-143 | SOT143; SOT-143 |
| VC | 10 volts | 10 volts | 10 volts | ||
| VBR | 6 volts | 6 volts | 6 volts | ||
| IFSM | 1 amps |