59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
STMicroelectronics BZW06-28B TVS Diode
STMicroelectronics BZW06-28B TVS Diode
STMicroelectronics BZW06-28B TVS Diode
TVS DIODE, 600W, 28.2V, BIDIR, DO-204AC; Product Range:Transil Series; TVS Polarity:Bidirection
TVS DO15 28.2V 600W UNIDIR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12467-3-ND | 7146998 | 7146998P | 27AC1197 | BZW06-28B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 28.2V, Bidir, Do-204Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-204AC | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 59 volts | 59 volts | |||
| VBR | 31.4 volts | 31.4 volts |