30V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 15VWM 30VC 8-SOIC Product overview: CDNBS08-SRDA15-4 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDNBS08-SRDA15-4
Manufacturer: Bourns Inc.
Win Source Part Number: 1028842-CDNBS08-SRDA
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
TVS DIODE 15VWM 30VC 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CDNBS08-SRDA15-4-ND | 144-CDNBS08-SRDA15-4 | 1028842-CDNBS08-SRDA15-4 | CDNBS08-SRDA15-4 |
| Product Name | TVS Diodes | SOIC TVS Protection Diode | TVS - TVS - Diodes - CDNBS08-SRDA15-4 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC | 8-SOIC |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| VC | 30 volts | 30 volts | 30 volts | |
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |